Home >  Pumps  >  Motor Driven Pump  >  ASPEN PUMPS  >  FP-2082/2

FP-2082/2

Manufactured by ASPEN PUMPS

representative photo
click to zoom
Weight: 0.60 lbs
Estimated Value - 350.00
Save as much as 50%
Last Value Update: 9/7/2022
Product Description
Warranty
  • FP20822
  • DISCONTINUED BY MANUFACTURER
  • PUMP UNIVERSAL 6.25L PER HOUR 0.2AMP 230VAC 50HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FP-2082/2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASPEN PUMPS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$263.00
SKU: 64301430
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$228.00
SKU: 64301431
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$210.00
SKU: 64301432
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to FP-2082/2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.