Home >  Controls & Indicators  >  Pressure Gauge  >  ASHCROFT  >  7XA-48393-061

7XA-48393-061

Manufactured by ASHCROFT

representative photo
click to zoom
Weight: 0.79 lbs
Estimated Value - 105.00
Save as much as 40%
Last Value Update: 1/23/2013
Product Description
Warranty
  • 7XA48393061
  • DISCONTINUED BY MANUFACTURER
  • THERMOMETER BIMETAL 3IN 50/300PSI 2-1/2IN STEM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 7XA-48393-061, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASHCROFT

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$79.00
In-Stock

Surplus Never Used Original Packaging

$79.00
SKU: 36269406
Save Up To $26.00!
1 in US!

Surplus Never Used Radwell Packaging

$69.00
SKU: 36269407
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$63.00
SKU: 36269408
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 7XA-48393-061, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.