Home >  Controls & Indicators  >  Pressure Gauge  >  ASHCROFT  >  20-W-1001-T-H-02B-160

20-W-1001-T-H-02B-160

Manufactured by ASHCROFT

representative photo
click to zoom
Weight: 0.39 lbs
Estimated Value - 34.00
Save as much as 50%
Last Value Update: 9/7/2011
Product Description
Warranty
  • 20W1001TH02B160
  • PRESSURE GAUGE 2IN 0-160PSI 1/4IN NPT BACK
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 20-W-1001-T-H-02B-160, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASHCROFT

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$34.00
Available To Order

Radwell Independent Supply Chain New Level 1

$34.00
SKU: 24620338
Call 800.884.5500 for current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$17.00
In-Stock

Surplus Never Used Original Packaging

$24.00
SKU: 24620339
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$19.00
SKU: 24620340
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$17.00
SKU: 24620341
Save Up To $17.00!
o
Rush Available
4 in US!
If you need a specific firmware or series relating to 20-W-1001-T-H-02B-160, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.