Home >  Controls & Indicators  >  Pressure Gauge  >  ASHCROFT  >  151005H01L-160

151005H01L-160

Manufactured by ASHCROFT

representative photo
click to zoom
Weight: 0.24 lbs
Estimated Value - 55.00
Save as much as 40%
Last Value Update: 4/9/2013
Product Description
Warranty
  • 151005H01L160
  • DISCONTINUED BY MANUFACTURER
  • PRESSURE GAUGE 1-1/2IN FACE 0-160PSI 1/8IN BOTTOM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 151005H01L-160, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASHCROFT

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$36.00
In-Stock

Surplus Never Used Original Packaging

$42.00
SKU: 38234713
Save Up To $13.00!
2 in US!

Surplus Never Used Radwell Packaging

$36.00
SKU: 38234714
Save Up To $19.00!
1 in US!

Previously Used / Radwell Certified

$33.00
SKU: 38234715
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 151005H01L-160, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.