Home >  Drives  >  Drive  >  ASEA BROWN BOVERI  >  ACS55-01E-02A2-2

ACS55-01E-02A2-2

Manufactured by ASEA BROWN BOVERI BALDOR RELIANCE

ASEA BROWN BOVERI ACS55-01E-02A2-2 0
ASEA BROWN BOVERI ACS55-01E-02A2-2 1
representative photo
click to zoom
Weight: 1.65 lbs
Estimated Value - $400.00
Save as much as 63 %
Last Value Update: 3/15/2021
Product Description
Warranty
  • ACS5501E02A22
  • FREQUENCY CONVERTER
  • ACS55 SERIES
  • INPUT VOLTAGE = 200 - 240V
  • 1-PHASE / OUTPUT = 230V
  • 3-PHASE (DRIVE WITH BUILT-IN EMC FILTER)
  • 50/60 HZ
  • 2.2A
  • 0.37KW
  • IP20
  • WALL MOUNTED
If you need a specific firmware or series relating to ACS55-01E-02A2-2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
$300.00

Radwell Preferred Manufacturer Factory New Level 1

$300.00
SKU: 12568552
1-4 Weeks
Save Up To $100.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$195.00

Surplus Never Used Original Packaging

$225.00
SKU: 12568553
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$195.00
SKU: 12568554
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $205.00!
1 in UK!

Previously Used / Radwell Certified

$180.00
SKU: 12568555
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to ACS55-01E-02A2-2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.