Home >  Drives  >  Drive Board  >  ASEA BROWN BOVERI  >  0-56950-50

0-56950-50

Manufactured by ASEA BROWN BOVERI BALDOR RELIANCE

representative photo
click to zoom
Weight: 0.60 lbs
Estimated Value - $5,650.00
Save as much as 75 %
Last Value Update: 9/22/2020
Product Description
Alternate Part Numbers
Warranty
  • 05695050
  • DISCONTINUED BY MANUFACTURER
  • POWER SUPPLY BOARD
  • FOR GV3000 AC DRIVE
  • 15 VDC/ 250 VAC
  • 5 AMP RESISTIVE LOAD
  • ANALOG OUTPUT 0 - 10 VDC
If you need a specific firmware or series relating to 0-56950-50, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,400.00
Average Delivery 2-10 Days
$1,400.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to 0-56950-50, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.