OT63ET3

Manufactured by ASEA BROWN BOVERI

ASEA BROWN BOVERI OT63ET3 0
ASEA BROWN BOVERI OT63ET3 1
ASEA BROWN BOVERI OT63ET3 2
representative photo
click to zoom
Weight: 0.51 lbs
Estimated Value - 310.00
Save as much as 40%
Last Value Update: 1/22/2021
Product Description
Alternate Part Numbers
Warranty
  • OT63ET3
  • DISCONTINUED BY MANUFACTURER
  • DOOR SWITCH 80AMP 3POLE 600V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to OT63ET3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$310.00
In-Stock

Radwell Independent Supply Chain New Level 1

$310.00
SKU: 5024672
Order Before 3PM
Order Before 3PM ET
184 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$186.00
In-Stock

Surplus Never Used Original Packaging

$236.00
SKU: 5024673
Save Up To $74.00!
Order Before 3PM
Order Before 3PM ET
122 in US!

Surplus Never Used Radwell Packaging

$205.00
SKU: 5024674
Save Up To $105.00!
Order Before 3PM
Order Before 3PM ET
7 in US!

Previously Used / Radwell Certified

$186.00
SKU: 5024675
Save Up To $124.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
2 in US!
If you need a specific firmware or series relating to OT63ET3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.