OT63E3

Manufactured by ASEA BROWN BOVERI

representative photo
click to zoom
Weight: 0.55 lbs
Estimated Value - 270.00
Save as much as 40%
Last Value Update: 4/24/2020
Product Description
Alternate Part Numbers
Warranty
  • OT63E3
  • DISCONTINUED BY MANUFACTURER
  • DISCONNECT SWITCH
  • I/O
  • 80 AMP
  • 3 POLE
  • 600 VAC
  • DIN RAIL MOUNT
  • SCREW MOUNT
If you need a specific firmware or series relating to OT63E3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ASEA BROWN BOVERI
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$162.00

Surplus Never Used Original Packaging

$203.00
SKU: 4849
Ships in 24 hours
Save Up To $67.00!
360 in US!

Surplus Never Used Radwell Packaging

$176.00
SKU: 4850
Ships in 24 hours
Save Up To $94.00!
102 in US!

Previously Used / Radwell Certified

$162.00
SKU: 4851
Ships in 24 hours
Save Up To $108.00!
o
Rush Available
22 in US!
If you need a specific firmware or series relating to OT63E3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.