OT25E3

Manufactured by ASEA BROWN BOVERI

ASEA BROWN BOVERI OT25E3 0
ASEA BROWN BOVERI OT25E3 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - $135.00
Save as much as 40 %
Last Value Update: 4/5/2021
Product Description
Alternate Part Numbers
Warranty
  • OT25E3
  • DISCONTINUED BY MANUFACTURER
  • LOAD BREAK SWITCH
  • 600 VAC
  • 230/240V
  • 20/25 AMP
  • 3 PH
  • 3 POLE
  • 9 KWATT
  • 7.5 HP
If you need a specific firmware or series relating to OT25E3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ASEA BROWN BOVERI
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$135.00

Radwell Independent Supply Chain New Level 1

$135.00
SKU: 4832
Ships Same Day
96 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$81.00

Surplus Never Used Original Packaging

$102.00
SKU: 4833
Ships in 24 hours
Save Up To $33.00!
51 in US!

Surplus Never Used Radwell Packaging

$88.00
SKU: 4834
Ships in 24 hours
Save Up To $47.00!
2 in US!

Previously Used / Radwell Certified

$81.00
SKU: 4835
Ships in 24 hours
Save Up To $54.00!
o
Rush Available
42 in US!
3 in CA!
2 in UK!
If you need a specific firmware or series relating to OT25E3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.