Home >  Contactors & Starters  >  Contactor  >  ASEA BROWN BOVERI  >  A9-30-10 110V 50HZ / 110-120V 60HZ

A9-30-10 110V 50HZ / 110-120V 60HZ

Manufactured by ASEA BROWN BOVERI

ASEA BROWN BOVERI A9-30-10 110V 50HZ / 110-120V 60HZ 0
ASEA BROWN BOVERI A9-30-10 110V 50HZ / 110-120V 60HZ 1
ASEA BROWN BOVERI A9-30-10 110V 50HZ / 110-120V 60HZ 2
representative photo
click to zoom
Weight: 0.68 lbs
Estimated Value - 197.00
Save as much as 80%
Last Value Update: 4/21/2022
Product Description
Warranty
  • A93010110V50HZ110120V60HZ
  • CONTACTOR
  • 26 AMP
  • 3 POLE
  • 1 BUILT IN AUXILIARY CONTACT
  • 690 VAC / 220 VDC RATED
  • COIL: 110/110-120VAC 50/60 HZ
  • SCREW TERMINALS
  • (1SBL141001R8410)
  • (A9-30-10-84)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A9-30-10 110V 50HZ / 110-120V 60HZ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$116.00
Available To Order

Radwell Independent Supply Chain New Level 1

$116.00
SKU: 42476208
Call 800.884.5500 for current Lead Time
Save Up To $81.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$39.00
In-Stock

Surplus Never Used Original Packaging

$89.00
SKU: 42476209
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$77.00
SKU: 42476210
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$39.00
SKU: 42476211
Save Up To $158.00!
o
Rush Available
1 in US!
2 in CA!
5 in UK!
If you need a specific firmware or series relating to A9-30-10 110V 50HZ / 110-120V 60HZ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.