Home >  Machine Parts  >  Bearing  >  ASAHI  >  UCP208

UCP208

Manufactured by ASAHI

ASAHI UCP208 0
ASAHI UCP208 1
representative photo
click to zoom
Weight: 4.35 lbs
Estimated Value - 144.00
Save as much as 49%
Last Value Update: 4/17/2020
Product Description
Warranty
  • UCP208
  • BALL BEARING
  • PILLOW BLOCK
  • 2 BOLT
  • 40 MM BORE
  • CAST IRON
  • 6550 LB DYNAMIC LOAD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to UCP208, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASAHI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$120.00
SKU: 31706459
Call 800.884.5500 for current lead time
Save Up To $24.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$92.00
SKU: 31706460
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$80.00
SKU: 31706461
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$73.00
SKU: 31706462
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to UCP208, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.