Home >  Controls & Indicators  >  Timer/Counter  >  ARTISAN  >  438U

438U

Manufactured by ARTISAN

representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 89.00
Save as much as 88%
Last Value Update: 3/16/2022
Product Description
Warranty
  • 438U
  • SOLID STATE TIMER
  • 1NO
  • 1000SEC
  • 288VAC/DC
  • RELAY MOUNTING PANEL
  • LOAD CURRENT 1AMP
  • OPERATING VOLTAGE MIN 19V
  • OPERATING VOLTAGE MAX 288V
  • SWITCHING MODE
  • TIMER FUNCTIONS DELAY-ON-MAKE
  • CONTROL VOLTAGE AC MIN:-; NOM INPUT VOLTAGE 288V
  • ROHS COMPLIANT YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 438U, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ARTISAN

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$71.00
Available To Order

Radwell Independent Supply Chain New Level 1

$71.00
SKU: 4735217
Call 800.884.5500 For Current Lead Time
Save Up To $18.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$11.09
In-Stock

Surplus Never Used Original Packaging

$28.23
SKU: 4735218
Save Up To $60.77!
13 in US!

Surplus Never Used Radwell Packaging

$21.17
SKU: 4735219
Save Up To $67.83!
1 in US!

Previously Used / Radwell Certified

$11.09
SKU: 4735220
Save Up To $77.91!
o
Rush Available
17 in US!
If you need a specific firmware or series relating to 438U, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.