MU3

Manufactured by ARTIS

representative photo
click to zoom
Weight: 0.75 lbs
Estimated Value - 700.00
Save as much as 50%
Last Value Update: 3/20/2020
Product Description
Warranty
  • MU3
  • DISCONTINUED BY MANUFACTURER
  • TRUE POWER MEASURING TRANSDUCER
  • IP20 DEGREE OF PROTECTION
  • 0-50 C DEGREE OPERATING TEMPERATURE
  • 5-85% WITHOUT CONDENSATION REL. HUMIDITY
  • 24 VDC (20-35 V)
  • STABILIZED
  • MAX. 5% RIPPLE VOLTAGE SUPPLY
  • 250 MA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MU3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ARTIS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$420.00
In-Stock

Surplus Never Used Original Packaging

$525.00
SKU: 19499528
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$455.00
SKU: 19499529
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$420.00
SKU: 19499530
Save Up To $280.00!
o
Rush Available
2 in US!
4 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$350.00
Average Delivery 5-20 Days
$350.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to MU3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.