Home >  Machine Parts  >  Seal  >  ARDOX CORP  >  118000344

118000344

Manufactured by ARDOX CORP

ARDOX CORP 118000344 0
ARDOX CORP 118000344 1
representative photo
click to zoom
Weight: 2.62 lbs
Estimated Value - 340.00
Save as much as 55%
Last Value Update: 4/15/2022
Product Description
Warranty
  • 118000344
  • REPAIR KIT
  • MOTOR PUMP REPAIR KIT
  • FOR CENTRIFUGAL PUMPS
  • SHAFT LEAF IMPELLER/RETURNING ASSEMBLY KEY/O-RING/FLANGERS/GASKETS/SEALS/SEAL SPRING RETAINING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 118000344, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ARDOX CORP

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$255.00
In-Stock

Radwell Independent Supply Chain New Level 1

$255.00
SKU: 58522295
Save Up To $85.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
4 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$192.00
SKU: 58522296
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$166.00
SKU: 58522297
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$153.00
SKU: 58522298
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 118000344, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.