Home >  Pumps  >  Pump Repair Kit  >  ARDOX CORP  >  118.000.581

118.000.581

Manufactured by ARDOX CORP

ARDOX CORP 118.000.581 0
ARDOX CORP 118.000.581 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 170.00
Save as much as 55%
Last Value Update: 3/2/2021
Product Description
Warranty
  • 118000581
  • REPAIR KIT
  • FOR MOTOR PUMP
  • J56
  • FRAME
  • 3PHASE
  • SCOT PUMPA WILCO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 118.000.581, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ARDOX CORP

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$128.00
In-Stock

Radwell Independent Supply Chain New Level 1

$128.00
SKU: 55216808
Save Up To $42.00!
Additional quantities available with standard lead time.
7 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$96.00
SKU: 55216809
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$83.00
SKU: 55216810
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$77.00
SKU: 55216811
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 118.000.581, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.