Home >  Pumps  >  Motor Driven Pump  >  AQUA MEDIC  >  OR2500

OR2500

Manufactured by AQUA MEDIC

representative photo
click to zoom
Weight: 3.75 lbs
Estimated Value - 180.00
Save as much as 40%
Last Value Update: 5/8/2014
Product Description
Warranty
  • OR2500
  • DISCONTINUED BY MANUFACTURER
  • PUMP CIRCULATION IP68 2500L/H 230VAC 50HZ 38W
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to OR2500, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AQUA MEDIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$135.00
SKU: 45258510
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$117.00
SKU: 45258511
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$108.00
SKU: 45258512
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to OR2500, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.