Home >  Valves  >  Ball Valve  >  APOLLO VALVES  >  83B24524

83B24524

Manufactured by APOLLO VALVES

representative photo
click to zoom
Weight: 5.55 lbs
Estimated Value - 520.00
Save as much as 50%
Last Value Update: 10/4/2021
Product Description
Warranty
  • 83B24524
  • DISCONTINUED BY MANUFACTURER
  • BALL VALVE
  • 1.0 INCH PIPE SIZE
  • 3 PIECE STRUCTURE
  • 1480 PSI CWP MAX PRESSURE
  • 250 PSI WSP MAX STEAM PRESSURE
  • 316 STAINLESS STEEL BALL MATERIAL
  • CARBON STEEL BODY MATERIAL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 83B24524, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APOLLO VALVES

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$338.00
In-Stock

Surplus Never Used Original Packaging

$390.00
SKU: 142030504
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$338.00
SKU: 142030505
Save Up To $182.00!
6 in US!

Previously Used / Radwell Certified

$312.00
SKU: 142030506
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$260.00
Average Delivery 5-20 Days
$260.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 83B24524, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.