Home >  Fire Safety  >  Smoke Detector  >  APOLLO FIRE DETECTORS  >  58000-500

58000-500

Manufactured by APOLLO FIRE DETECTORS

APOLLO FIRE DETECTORS 58000-500 0
APOLLO FIRE DETECTORS 58000-500 1
representative photo
click to zoom
Weight: 1.36 lbs
Estimated Value - 90.00
Save as much as 40%
Last Value Update: 4/27/2020
Product Description
Warranty
  • 58000500
  • DISCONTINUED BY MANUFACTURER
  • DISCOVERY IONISATION SMOKE DETECTOR
  • 17-28VDC
  • 5-9V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 58000-500, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APOLLO FIRE DETECTORS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$68.00
In-Stock

Surplus Never Used Original Packaging

$68.00
SKU: 48662813
Save Up To $22.00!
1 in UK!

Surplus Never Used Radwell Packaging

$59.00
SKU: 48662814
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$54.00
SKU: 48662815
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 58000-500, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.