Home >  Security  >  Security Multiplexer  >  ANTIFERENCE  >  AMS724T

AMS724T

Manufactured by ANTIFERENCE

ANTIFERENCE AMS724T 0
ANTIFERENCE AMS724T 1
representative photo
click to zoom
Weight: 8.00 lbs
Estimated Value - 540.00
Save as much as 52%
Last Value Update: 10/29/2020
Product Description
Warranty
  • AMS724T
  • DISCONTINUED BY MANUFACTURER
  • MULTISWITCH
  • POWER REQUIRED: 180-264 VAC 50 HZ
  • LNB POWER REQUIRED: 1000 MA 18 V
  • 7 INPUTS
  • 24 OUTPUTS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to AMS724T, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANTIFERENCE

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$411.00
SKU: 50660699
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$357.00
SKU: 50660700
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$324.00
SKU: 50660701
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$260.00
Average Delivery 5-20 Days
$260.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to AMS724T, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.