Home >  Panel Accessories  >  Back Panel/Hardware  >  ANTENEX  >  LBTB3400

LBTB3400

Manufactured by ANTENEX

representative photo
click to zoom
Weight: 0.60 lbs
Estimated Value - 15.00
Save as much as 26%
Last Value Update: 3/19/2018
Product Description
Warranty
  • LBTB3400
  • MOUNTING BRACKET KIT FOR OEM2365-110
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LBTB3400, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANTENEX

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$15.00
Available To Order

Radwell Independent Supply Chain New Level 1

$15.00
SKU: 90635803
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$9.89
In-Stock

Surplus Never Used Original Packaging

$9.89
SKU: 90635804
Save Up To $1.11!
1 in US!

Surplus Never Used Radwell Packaging

$7.77
SKU: 90635805
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$7.07
SKU: 90635806
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to LBTB3400, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.