Home >  Cable and Wire  >  Audio Visual Cable  >  ANTARES INC  >  3PC12

3PC12

Manufactured by ANTARES INC

representative photo
click to zoom
Weight: 0.60 lbs
Estimated Value - 14.00
Save as much as 52%
Last Value Update: 6/11/2018
Product Description
Warranty
  • 3PC12
  • ANTARES
  • 12' POWER CORD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 3PC12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANTARES INC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$14.00
Available To Order

Radwell Independent Supply Chain New Level 1

$14.00
SKU: 88293104
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$9.39
In-Stock

Surplus Never Used Original Packaging

$9.39
SKU: 88293105
Save Up To $4.61!
14 in US!

Surplus Never Used Radwell Packaging

$7.38
SKU: 88293106
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$6.71
SKU: 88293107
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 3PC12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.