6CT11B

Manufactured by ANDERSON ENGINEERING

representative photo
click to zoom
Weight: 1.76 lbs
Estimated Value - 350.00
Save as much as 55%
Last Value Update: 5/15/2015
Product Description
Warranty
  • 6CT11B
  • CURRENT TRANSFORMER 5VA 100:5 SIZE 5
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6CT11B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANDERSON ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$265.00
Available To Order

Radwell Independent Supply Chain New Level 1

$265.00
SKU: 39230120
Call 800.884.5500 For Current Lead Time
Save Up To $85.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$200.00
SKU: 39230121
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$173.00
SKU: 39230122
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$159.00
SKU: 39230123
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 6CT11B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.