Home >  Controls & Indicators  >  Temperature/Process Control  >  ANDERS ELECTRONICS  >  TC-3-K-W-R-230A-C-B

TC-3-K-W-R-230A-C-B

Manufactured by ANDERS ELECTRONICS

representative photo
click to zoom
Weight: 1.05 lbs
Estimated Value - 400.00
Save as much as 50%
Last Value Update: 4/12/2016
Product Description
Warranty
  • TC3KWR230ACB
  • DISCONTINUED BY MANUFACTURER
  • TEMPERATURE CONTROLLER K-TYPE -100-1250DEG 230VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to TC-3-K-W-R-230A-C-B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANDERS ELECTRONICS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$260.00
In-Stock

Surplus Never Used Original Packaging

$300.00
SKU: 61560482
Save Up To $100.00!
4 in UK!

Surplus Never Used Radwell Packaging

$260.00
SKU: 61560483
Save Up To $140.00!
1 in UK!

Previously Used / Radwell Certified

$240.00
SKU: 61560484
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$200.00
Average Delivery 5-20 Days
$200.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to TC-3-K-W-R-230A-C-B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.