Home >  Machine Parts  >  Linear Actuator  >  ANDCO  >  7310TW00A01422L0TB1

7310TW00A01422L0TB1

Manufactured by ANDCO

representative photo
click to zoom
Weight: 124.00 lbs
Estimated Value - 6,700.00
Save as much as 65%
Last Value Update: 4/19/2021
Product Description
Warranty
  • 7310TW00A01422L0TB1
  • DISCONTINUED BY MANUFACTURER
  • POSI-TORK LINEAR ACTUATOR
  • 7000 SERIES
  • ACME SCREW LINEAR ACTUATOR
  • 12 INCH STROKE
  • VELOCITY 1.4 IN/SEC
  • BREAKAWAY THRUST RATING 2530 LBS
  • RUNNING THRUST RATING 1100 LBS
  • 3 PHASE MOTOR
  • 230-460 VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 7310TW00A01422L0TB1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANDCO

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$5,025.00
In-Stock

Surplus Never Used Original Packaging

$5,025.00
SKU: 122450075
Save Up To $1,675.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$4,355.00
SKU: 122450076
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$3,173.00
SKU: 122450077
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$2,350.00
Average Delivery 5-20 Days
$2,350.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 7310TW00A01422L0TB1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.