Home >  Computer  >  Modem  >  ANATEL  >  D40-56K

D40-56K

Manufactured by ANATEL

representative photo
click to zoom
Weight: 0.03 lbs
Estimated Value - 100.00
Save as much as 40%
Last Value Update: 3/29/2012
Product Description
Alternate Part Numbers
Warranty
  • D4056K
  • DISCONTINUED BY MANUFACTURER
  • MODEM CARD TYPE-D40 56K
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to D40-56K, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANATEL

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$75.00
SKU: 31365566
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$65.00
SKU: 31365567
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$60.00
SKU: 31365568
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to D40-56K, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.