Home >  Transformers  >  Isolation Transformer  >  ANALOG DEVICES  >  ADUM1250ARZ-RL7

ADUM1250ARZ-RL7

Manufactured by ANALOG DEVICES

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 16.00
Save as much as 48%
Last Value Update: 12/29/2017
Product Description
Warranty
  • ADUM1250ARZRL7
  • DIGITAL ISOLATOR
  • 4-CH
  • 1MBPS
  • NSOIC-8
  • NO. OF CHANNELS:4 CHANNEL
  • PROPAGATION DELAY:150NS
  • SUPPLY VOLTAGE MIN:3V
  • SUPPLY VOLTAGE MAX:5.5V
  • INTERFACE CASE STYLE:NSOIC
  • NO. OF PINS:8PINS
  • OPERATING TEMPERATURE MIN:-40 C
  • OPERATING
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ADUM1250ARZ-RL7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ANALOG DEVICES

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$14.00
In-Stock

Radwell Independent Supply Chain New Level 1

$14.00
SKU: 48985423
Save Up To $2.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
24 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$11.00
SKU: 48985424
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$9.24
SKU: 48985425
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$8.40
SKU: 48985426
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to ADUM1250ARZ-RL7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.