Home >  Lighting  >  Halogen Light  >  AMSCOPE  >  BH-6V30W

BH-6V30W

Manufactured by AMSCOPE

representative photo
click to zoom
Weight: 0.03 lbs
Estimated Value - 11.00
Save as much as 53%
Last Value Update: 3/11/2017
Product Description
Warranty
  • BH6V30W
  • HALOGEN BULB FOR MICROSCOPES 5VDC USB2.0
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BH-6V30W, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMSCOPE

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$11.00
Available To Order

Radwell Independent Supply Chain New Level 1

$11.00
SKU: 70712689
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$7.26
SKU: 70712690
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$5.70
SKU: 70712691
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$5.18
SKU: 70712692
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to BH-6V30W, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.