Home >  Components  >  Connector/Terminal/Pin  >  AMPHENOL  >  T3104-001

T3104-001

Manufactured by AMPHENOL

representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 34.00
Save as much as 38%
Last Value Update: 8/12/2020
Product Description
Warranty
  • T3104001
  • DISCONTINUED BY MANUFACTURER
  • CIRCULAR CONNECTOR
  • PLUG
  • 6 POSITION
  • CABLE
  • PRODUCT RANGE:C16-1 SERIES
  • CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG
  • 6CONTACTS
  • SOLDER PIN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to T3104-001, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$21.00
In-Stock

Surplus Never Used Original Packaging

$26.00
SKU: 385339
Save Up To $8.00!
4 in US!
2 in CA!
2 in UK!

Surplus Never Used Radwell Packaging

$23.00
SKU: 385340
Save Up To $11.00!
1 in UK!

Previously Used / Radwell Certified

$21.00
SKU: 385341
Save Up To $13.00!
o
Rush Available
1 in UK!
If you need a specific firmware or series relating to T3104-001, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.