Home >  Components  >  Connector/Terminal/Pin  >  AMPHENOL  >  MS305712A

MS305712A

Manufactured by AMPHENOL

representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 14.00
Save as much as 44%
Last Value Update: 3/16/2022
Product Description
Warranty
  • MS305712A
  • CONNECTOR SHELL SIZE:20/22
  • CABLE DIAMETER MAX:19.05MM
  • STRAIN RELIEF MATERIAL
  • PRODUCT RANGE:MIL-DTL-5015 SERIES
  • FOR USE WITH:MIL-C-5015 CIRCULAR CONNECTORS ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MS305712A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$13.00
In-Stock

Radwell Independent Supply Chain New Level 1

$13.00
SKU: 390037
Save Up To $1.00!
Additional quantities available with standard lead time.
5 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$7.80
In-Stock

Surplus Never Used Original Packaging

$9.75
SKU: 390038
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$8.45
SKU: 390039
Save Up To $5.55!
3 in US!
2 in UK!

Previously Used / Radwell Certified

$7.80
SKU: 390040
Save Up To $6.20!
o
Rush Available
6 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to MS305712A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.