Home >  Components  >  Connector/Terminal/Pin  >  AMPHENOL  >  97-24-28S

97-24-28S

Manufactured by AMPHENOL

AMPHENOL 97-24-28S 0
AMPHENOL 97-24-28S 1
AMPHENOL 97-24-28S 2
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 86.00
Save as much as 51%
Last Value Update: 9/1/2022
Product Description
Warranty
  • 972428S
  • CIRCULAR INSERT
  • SOCKET
  • 24WAY
  • SOLDER
  • PRODUCT RANGE:97 SERIES
  • NO. OF CONTACTS:24CONTACTS
  • CONTACT GENDER:SOCKET
  • CONTACT TERMINATION TYPE:SOLDER
  • CONTACT PLATING:SILVER PLATED CONTACTS
  • FOR USE WITH:SIZE 24 SHELLS
  • CONTACT SIZE:16ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 97-24-28S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$69.00
In-Stock

Radwell Independent Supply Chain New Level 1

$69.00
SKU: 389641
Save Up To $17.00!
Additional quantities available with standard lead time.
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$52.00
SKU: 389642
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$45.00
SKU: 389643
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$42.00
SKU: 389644
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 97-24-28S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.