Home >  Valves  >  Solenoid Valve  >  AMERICOR ELECTRONICS  >  2004323

2004323

Manufactured by AMERICOR ELECTRONICS

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 4,050.00
Save as much as 52%
Last Value Update: 7/2/2018
Product Description
Warranty
  • 2004323
  • 2/2 WAY SOLENOID WITH MOUNT
  • SERVO ASSISTED 24V
  • 8 WATT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 2004323, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMERICOR ELECTRONICS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$4,050.00
Available To Order

Radwell Independent Supply Chain New Level 1

$4,050.00
SKU: 94768485
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$2,835.00
SKU: 94768486
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$2,228.00
SKU: 94768487
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2,025.00
SKU: 94768488
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,924.00
Average Delivery 5-20 Days
$1,924.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 2004323, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.