Home >  Test Equipment  >  Microscope  >  AMERICAN OPTICAL  >  AO 569

AO 569

Manufactured by AMERICAN OPTICAL

representative photo
click to zoom
Weight: 3.20 lbs
Estimated Value - 464.00
Save as much as 52%
Last Value Update: 2/4/2020
Product Description
Warranty
  • AO569
  • MICROSCOPE
  • STEREOSCOPIC AO 569
  • STEREO STAR/ZOOM
  • .7X TO 3X ZOOM POWER BODY "B"
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to AO 569, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMERICAN OPTICAL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$464.00
Available To Order

Radwell Independent Supply Chain New Level 1

$464.00
SKU: 120914090
Call 800.884.5500 for current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$232.00
In-Stock

Surplus Never Used Original Packaging

$325.00
SKU: 120914091
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$255.00
SKU: 120914092
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$232.00
SKU: 120914093
Save Up To $232.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$221.00
Average Delivery 5-20 Days
$221.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to AO 569, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.