Home >  AMERICAN BEAUTY TOOLS  >  9275120-200

9275120-200

Manufactured by AMERICAN BEAUTY TOOLS

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 128.00
Save as much as 50%
Last Value Update: 12/7/2010
Product Description
Warranty
  • 9275120200
  • REPLACEMENT HEATING ELEMENT; FOR USE WITH:AMERICAN BEAUTY 3158 200W HEAVY-DUTY SOLDERING IRON; POWER RATING:200W
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 9275120-200, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMERICAN BEAUTY TOOLS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$106.00
Available To Order

Radwell Independent Supply Chain New Level 1

$106.00
SKU: 21343806
Call 800.884.5500 For Current Lead Time
Save Up To $22.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$80.00
SKU: 21343807
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$69.00
SKU: 21343808
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$64.00
SKU: 21343809
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 9275120-200, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.