Home >  Tools  >  Stamp/Stamping Accessory  >  AMARK INC  >  1/2-3042

1/2-3042

Manufactured by AMARK INC

representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 0.32
Save as much as 40%
Last Value Update: 4/10/2018
Product Description
Warranty
  • 123042
  • HEX MARKER CRAYON
  • 1/2IN
  • BLUE/GREEN
  • HARD
  • LUMBER YARD MARKER
  • PRICE/EACH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 1/2-3042, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMARK INC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$0.32
Available To Order

Radwell Independent Supply Chain New Level 1

$0.32
SKU: 91732615
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.21
In-Stock

Surplus Never Used Original Packaging

$0.24
SKU: 91732616
Save Up To $0.08!
Order Before 3PM
Order Before 3PM ET
163 in US!

Surplus Never Used Radwell Packaging

$0.21
SKU: 91732617
Save Up To $0.11!
Order Before 3PM
Order Before 3PM ET
103 in US!

Previously Used / Radwell Certified

$0.19
SKU: 91732618
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 1/2-3042, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.