16468

Manufactured by AM MANUFACTURING

representative photo
click to zoom
Weight: 2.14 lbs
Estimated Value - 330.00
Save as much as 40%
Last Value Update: 10/26/2015
Product Description
Warranty
  • 16468
  • DISCONTINUED BY MANUFACTURER
  • CARTRIDGE HEATER 30IN 480V 2500W
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 16468, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AM MANUFACTURING

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$248.00
SKU: 47294827
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$215.00
SKU: 47294828
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$198.00
SKU: 47294829
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 16468, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.