Home >  Cutting Indexables  >  Cutting Insert  >  ALTECH CORP  >  29022

29022

Manufactured by ALTECH CORP

representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 49.00
Save as much as 47%
Last Value Update: 6/10/2021
Product Description
Warranty
  • 29022
  • IND-CON FEMALE INSERT
  • 16 POLE W/GRND
  • 16 AMP
  • 400 V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 29022, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ALTECH CORP

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$43.00
Available To Order

Radwell Independent Supply Chain New Level 1

$43.00
SKU: 11732719
Call 800.884.5500 for current Lead Time
Non-Cancelable/Non-Returnable
Save Up To $6.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$26.00
In-Stock

Surplus Never Used Original Packaging

$33.00
SKU: 11732720
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$29.00
SKU: 11732721
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$26.00
SKU: 11732722
Save Up To $23.00!
Order Before 3PM
Order Before 3PM ET
5 in US!
If you need a specific firmware or series relating to 29022, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.