Home >  Tools  >  Bearing Heater  >  ALLIED WITAN  >  X15-0312015

X15-0312015

Manufactured by ALLIED WITAN

ALLIED WITAN X15-0312015 0
ALLIED WITAN X15-0312015 1
representative photo
click to zoom
Weight: 4.10 lbs
Estimated Value - 159.00
Save as much as 52%
Last Value Update: 7/15/2021
Product Description
Warranty
  • X150312015
  • ATOMUFFLER RELIEF VALVE
  • FILTRATION
  • 1 1/2 INCH CONNECTION
  • MALE NPT
  • 5.25 INCH DIAMETER
  • 13.56 INCH LENGTH
  • SINGLE CHAMBER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to X15-0312015, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ALLIED WITAN

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$128.00
In-Stock

Radwell Independent Supply Chain New Level 1

$128.00
SKU: 89436506
Save Up To $31.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$96.00
SKU: 89436507
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$83.00
SKU: 89436508
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$77.00
SKU: 89436509
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to X15-0312015, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.