Home >  Pneumatics  >  Pneumatic Accessory  >  ALLIED WITAN  >  X05-0325005

X05-0325005

Manufactured by ALLIED WITAN

representative photo
click to zoom
Weight: 1.74 lbs
Estimated Value - 49.00
Save as much as 47%
Last Value Update: 6/28/2022
Product Description
Warranty
  • X050325005
  • EXHAUST MUFFLER
  • DUAL STAGE
  • DESICCANT AIR DRYER
  • 1/2 INCH BSP
  • 175 PSI (12 BAR) RECOMMENDED PRESSURE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to X05-0325005, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ALLIED WITAN

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$43.00
In-Stock

Radwell Independent Supply Chain New Level 1

$43.00
SKU: 128086556
Save Up To $6.00!
Additional quantities available with standard lead time.
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$33.00
SKU: 128086557
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$28.00
SKU: 128086558
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$26.00
SKU: 128086559
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to X05-0325005, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.