Home >  HVAC  >  Filter/Dryer  >  AIRFLOW  >  H71638801

H71638801

Manufactured by AIRFLOW

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 135.00
Save as much as 62%
Last Value Update: 4/21/2015
Product Description
Warranty
  • H71638801
  • DISCONTINUED BY MANUFACTURER
  • FILTER LOSS MANOMETER FL1.5 0-400KN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to H71638801, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AIRFLOW

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$51.00
In-Stock

Surplus Never Used Original Packaging

$51.00
$102.00
SKU: 46035058
Save Up To $84.00!
11 in US!

Surplus Never Used Radwell Packaging

$88.00
SKU: 46035059
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$81.00
SKU: 46035060
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to H71638801, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.