Home >  Components  >  Connector/Terminal/Pin  >  AIR TECHNIQUES INC  >  DL68G-18-31PIN-6117

DL68G-18-31PIN-6117

Manufactured by AIR TECHNIQUES INC

representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 140.00
Save as much as 40%
Last Value Update: 5/22/2013
Product Description
Warranty
  • DL68G1831PIN6117
  • DISCONTINUED BY MANUFACTURER
  • CONNECTOR FEMALE 31PIN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to DL68G-18-31PIN-6117, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AIR TECHNIQUES INC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$105.00
In-Stock

Surplus Never Used Original Packaging

$105.00
SKU: 39388267
Save Up To $35.00!
1 in US!

Surplus Never Used Radwell Packaging

$91.00
SKU: 39388268
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$84.00
SKU: 39388269
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to DL68G-18-31PIN-6117, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.