2116110

Manufactured by AIR COMPRESSOR SERVICES

(Also known as GARDNER DENVER 2116110)

representative photo
click to zoom
Weight: 2.10 lbs
Estimated Value - 60.00
Save as much as 52%
Last Value Update: 9/6/2022
Product Description
Alternate Part Numbers
Warranty
  • 2116110
  • HYDRAULIC FILTER
  • 5X7 INCH
  • 1-1/2 16 THREAD SIZE
  • ENHANCED CELLULOSE RESIN MEDIA
  • FULL FLOW
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 2116110, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GARDNER DENVER

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$48.00
In-Stock

Radwell Independent Supply Chain New Level 1

$48.00
SKU: 15893347
Save Up To $12.00!
Additional quantities available with standard lead time.
27 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$36.00
SKU: 15893348
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$32.00
SKU: 15893349
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$29.00
SKU: 15893350
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 2116110, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.