Home >  Power Supplies  >  Switching Amplifier  >  AIM ELECTRONICS  >  14-4952

14-4952

Manufactured by AIM ELECTRONICS

representative photo
click to zoom
Weight: 1.07 lbs
Estimated Value - 95.00
Save as much as 40%
Last Value Update: 4/15/2015
Product Description
Warranty
  • 144952
  • DISCONTINUED BY MANUFACTURER
  • AMPLIFIER SOLID ADJUST W/FM TRAP 117VAC 60HZ 3.6W
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 14-4952, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AIM ELECTRONICS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$72.00
SKU: 47684809
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$62.00
SKU: 47684810
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$57.00
SKU: 47684811
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 14-4952, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.