Home >  Controls & Indicators  >  Timer/Counter  >  AED  >  DQ-C11A03

DQ-C11A03

Manufactured by AED

representative photo
click to zoom
Weight: 0.60 lbs
Estimated Value - 100.00
Save as much as 40%
Last Value Update: 3/18/2015
Product Description
Warranty
  • DQC11A03
  • DISCONTINUED BY MANUFACTURER
  • TIMER LIMIT SWITCH MODULE 10AMP 120V 60HZ 10MIN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to DQ-C11A03, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AED

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$75.00
SKU: 51423009
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$65.00
SKU: 51423010
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$60.00
SKU: 51423011
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to DQ-C11A03, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.