Home >  Controls & Indicators  >  Temperature/Process Control  >  OMRON  >  E5AX-VSS-AEC-320

E5AX-VSS-AEC-320

Manufactured by AEC INTERNATIONAL

(Also known as OMRON E5AX-VSS-AEC-320)

OMRON E5AX-VSS-AEC-320 0
OMRON E5AX-VSS-AEC-320 1
representative photo
click to zoom
Weight: 15.91 lbs
Estimated Value - 1,750.00
Save as much as 50%
Last Value Update: 12/12/2019
Product Description
Alternate Part Numbers
Warranty
  • E5AXVSSAEC320
  • DISCONTINUED BY MANUFACTURER
  • TEMPERATURE CONTROLLER
  • STANDARD RANGE
  • HEATING/COOLING OUTPUTS
  • 1/4 DIN
  • NO COMMUNICATIONS
  • 4 DIGIT PV LED
  • 4 DIGIT SV LED
  • 100-240 VAC
  • 50/60 HZ
  • 15 VA
  • AEC SPECIAL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E5AX-VSS-AEC-320, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$1,330.00
SKU: 495485
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,155.00
SKU: 495486
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,050.00
SKU: 495487
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$880.00
Average Delivery 5-20 Days
$880.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to E5AX-VSS-AEC-320, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.