A0535011

Manufactured by AEC INTERNATIONAL

AEC INTERNATIONAL A0535011 0
AEC INTERNATIONAL A0535011 1
AEC INTERNATIONAL A0535011 2
representative photo
click to zoom
Weight: 0.80 lbs
Estimated Value - 1,350.00
Save as much as 50%
Last Value Update: 8/7/2020
Product Description
Warranty
  • A0535011
  • DISCONTINUED BY MANUFACTURER
  • TEMPERATURE CONTROL
  • DUAL DISPLAY DIGITAL
  • LED DISPLAY
  • 1/4DIN
  • 110/230V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A0535011, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AEC INTERNATIONAL

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$1,026.00
SKU: 47493183
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$891.00
SKU: 47493184
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$810.00
SKU: 47493185
Save Up To $540.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$680.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to A0535011, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.