906

Manufactured by ADAFRUIT INDUSTRIES

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 8.69
Save as much as 46%
Last Value Update: 3/16/2022
Product Description
Warranty
  • 906
  • SKILL BADGE
  • IRON-ON PATCH
  • RASPBERRY PI
  • LABEL TYPE:IDENTIFICATION
  • LABEL MATERIAL:-
  • LABEL LEGEND:RASPBERRY PI
  • LABEL COLOUR:-
  • PACK QUANTITY:-
  • PRODUCT RANGE:-
  • LABEL DIMENSIONS:38MM X 50MM
  • LABEL SIZE:38MM X 50MM ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 906, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ADAFRUIT INDUSTRIES

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$7.82
Available To Order

Radwell Independent Supply Chain New Level 1

$7.82
SKU: 45090352
Call 800.884.5500 For Current Lead Time
Save Up To $0.87!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$5.87
SKU: 45090353
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$5.08
SKU: 45090354
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$4.69
SKU: 45090355
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 906, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.