Home >  Power Supplies  >  Power Supply  >  ACRO POWER  >  PS125-145U

PS125-145U

Manufactured by ACRO POWER

representative photo
click to zoom
Weight: 2.50 lbs
Estimated Value - 430.00
Save as much as 49%
Last Value Update: 2/21/2013
Product Description
Warranty
  • PS125145U
  • DISCONTINUED BY MANUFACTURER
  • POWER SUPPLY DC 2.5A 70-145VDC IN/5.4AMP 28VDC OUT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PS125-145U, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ACRO POWER

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$323.00
SKU: 37873567
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$280.00
SKU: 37873568
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$258.00
SKU: 37873569
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$220.00
Average Delivery 5-20 Days
$220.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to PS125-145U, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.