Home >  Power Supplies  >  Power Supply  >  ACOPIAN  >  28E15D25

28E15D25

Manufactured by ACOPIAN

representative photo
click to zoom
Weight: 0.27 lbs
Estimated Value - 265.00
Save as much as 55%
Last Value Update: 5/2/2019
Product Description
Warranty
  • 28E15D25
  • DC-DC CONVERTERS (3-DAY POWER SUPPLY) MINI ENCAPSULATED - PC BOARD MOUNTING
  • REGULATED POWER SUPPLIES
  • DUAL TRACKING OUTPUTS
  • NOMINAL INPUT VOLTAGE 28
  • NOMINAL OUTPUT VOLTAGE ±15
  • OUTPUT CURRENT AMPS AT 40°C 0.25
  • AT 55°C 0.25
  • AT 71°C
  • CASE SIZE ESC-10
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 28E15D25, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ACOPIAN

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$199.00
Available To Order

Radwell Independent Supply Chain New Level 1

$199.00
SKU: 12801345
Call 800.884.5500 For Current Lead Time
Save Up To $66.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$130.00
In-Stock

Surplus Never Used Original Packaging

$150.00
SKU: 12801346
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$130.00
SKU: 12801347
Save Up To $135.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$120.00
SKU: 12801348
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 28E15D25, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.