Home >  Heating Elements  >  Immersion Heater  >  ACCUTHERM  >  45305UL205

45305UL205

Manufactured by ACCUTHERM

representative photo
click to zoom
Weight: 27.95 lbs
Estimated Value - 636.00
Save as much as 27%
Last Value Update: 1/17/2019
Product Description
Warranty
  • 45305UL205
  • IMMERSION HEATER
  • 480VAC
  • 3PH
  • 18KW
  • 24-1/4INCH IMMERSION
  • FLANGED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 45305UL205, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$636.00
Available To Order

Radwell Engineering Preferred Product

$636.00
SKU: 100762791
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$350.00
In-Stock

Surplus Never Used Original Packaging

$446.00
SKU: 100762792
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$350.00
SKU: 100762793
Save Up To $127.00!
1 in US!

Previously Used / Radwell Certified

$318.00
SKU: 100762794
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$303.00
Average Delivery 5-20 Days
$303.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 45305UL205, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.