API 7010 G

Manufactured by ABSOLUTE PROCESS INSTRUMENTS

ABSOLUTE PROCESS INSTRUMENTS API 7010 G 0
ABSOLUTE PROCESS INSTRUMENTS API 7010 G 1
representative photo
click to zoom
Weight: 0.85 lbs
Estimated Value - 878.00
Save as much as 63%
Last Value Update: 7/5/2022
Product Description
Warranty
  • API7010G
  • TRANSMITTER
  • FREQUENCY TO DC
  • PLUG-IN
  • FULLY ISOLATED
  • 115 VAC POWER
  • RACTORY RANGED
  • MUST SPECIFY FACTORY CONFIGURED I/O RANGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to API 7010 G, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ABSOLUTE PROCESS INSTRUMENTS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$659.00
Available To Order

Radwell Independent Supply Chain New Level 1

$659.00
SKU: 6233220
Call 800.884.5500 For Current Lead Time
Save Up To $219.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$396.00
In-Stock

Surplus Never Used Original Packaging

$495.00
SKU: 6233221
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$429.00
SKU: 6233222
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$396.00
SKU: 6233223
Save Up To $482.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$329.00
Average Delivery 5-20 Days
$329.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to API 7010 G, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.